Diotec Electronics Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N4148WS-AQ

Description
Win Source Part Number: 1035280-1N4148WS-AQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-1N4148WS-AQTR,2 721-1N4148WS-AQTR Base Product Number: 1N4148
Request a Quote Datasheet
Description
Win Source Part Number: 1035280-1N4148WS-AQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-1N4148WS-AQTR,2 721-1N4148WS-AQTR Base Product Number: 1N4148
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1035280-1N4148WS-AQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1035280-1N4148WS-AQ
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1035280-1N4148WS-AQ
Win Source Part Number: 1035280-1N4148WS-AQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 1 µA @ 75 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0000 Mfr: Diotec Semiconductor Other Names: 2796-1N4148WS-AQTR,2 721-1N4148WS-AQTR Base Product Number: 1N4148

Win Source Part Number: 1035280-1N4148WS-AQ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 1 µA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0000
Mfr: Diotec Semiconductor
Other Names: 2796-1N4148WS-AQTR,2721-1N4148WS-AQTR
Base Product Number: 1N4148

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1035280-1N4148WS-AQ
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.25 volts
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1464855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4495 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR14-1 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers