The 1.5SMCJ12CA is a bidirectional transient voltage suppressor (TVS) diode designed for over-voltage protection and ESD protection applications. It features a peak pulse power dissipation of 1500 W with a 10/1000 µs waveform and a maximum breakdown voltage (V_BR) range of 13.3 V to 14.8 V. The device has a maximum clamping voltage of 19.9 V at the specified peak pulse current. It operates within a junction temperature range of -50°C to +150°C and has a steady-state power dissipation of 5 W at a maximum ambient temperature of 75°C. The diode is compliant with RoHS and is available in a tape and reel packaging format, with a quantity of 3000 units per package. This component is suitable for commercial and industrial applications, making it a reliable choice for engineers seeking effective circuit protection solutions.
Manufacturer: DIOTEC Electronics Corporation
Win Source Part Number: 853525-1.5SMCJ12CA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000
Other Part Number: 2796-1.5SMCJ12CATR, 2721-1.5SMCJ12CA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 853525-1.5SMCJ12CA |
| Product Name | TVS - TVS - Diodes - 1.5SMCJ12CA |