ZXTP25100BFH is a PNP bipolar junction transistor in an SOT23 package, designed for medium power switching applications such as MOSFET and IGBT gate driving, DC-DC conversion, motor drive, and relay control. It has a collector-emitter voltage rating of -100V, a continuous collector current of -2A, and a power dissipation of 1.25W at 25°C ambient with a 50mm x 50mm 2 oz copper PCB. The device features a typical collector-emitter saturation voltage of -130mV at -1A and a reverse emitter-collector voltage blocking limit of -7V. The SOT23 package measures up to 3.05mm in length, 1.40mm in width, and 1.10mm in height. Its junction-to-ambient thermal resistance is 100°C/W under specified PCB conditions, and it operates over a temperature range of -55°C to 150°C.
TRANSISTOR, PNP, 100V, 2A, 1.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:2A; Power Dissipation:1.25W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 13M5719 |
| Product Name | Transistor, Pnp, 100V, 2A, 1.25W, Sot-23; Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor, Pnp, 100V, 2A, 1.25W, Sot-23; Transistor Polarity Diodes Inc. |