The ZXTP25060BFH is a 60V PNP medium power transistor in an SOT23 package, designed for MOSFET drivers, power switches, and motor control applications. It has a continuous collector current of -3A and a peak pulse current of -9A, with a collector-emitter breakdown voltage of -60V and a low saturation voltage of -85mV at -1A. The device dissipates 1.25W and has a thermal resistance junction-to-ambient of 171°C/W when mounted on a 15mm x 15mm FR4 PCB with 1oz copper. It is RoHS compliant, meets AEC-Q101 standards, and has a UL 94 V-0 flammability rating. The case is molded plastic, matte tin terminated, and weighs approximately 0.008 grams. Operating and storage temperatures range from -55°C to +150°C.
TRANSISTOR, PNP, 60V, 3A, 1.25W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1.25W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 13M5718 |
| Product Name | Transistor, Pnp, 60V, 3A, 1.25W, Sot-23; Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor, Pnp, 60V, 3A, 1.25W, Sot-23; Transistor Polarity Diodes Inc. |