DIODES Incorporated Transistor Polarity Diodes Inc. ZXTP25012EZTA.

Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:4.5A; Power Dissipation Pd:19.2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:310MHz; DC Current Gain hFE:15hFE RoHS Compliant: No
Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:4.5A; Power Dissipation Pd:19.2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:310MHz; DC Current Gain hFE:15hFE RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Diodes Inc. - 61AC3000 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Diodes Inc.
61AC3000
Transistor Polarity Diodes Inc. 61AC3000
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:4.5A; Power Dissipation Pd:19.2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:310MHz; DC Current Gain hFE:15hFE RoHS Compliant: No

Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:4.5A; Power Dissipation Pd:19.2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency ft:310MHz; DC Current Gain hFE:15hFE RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 61AC3000
Product Name Transistor Polarity Diodes Inc.
Transistor Type Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi5060
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details