ZXTP2014GTC is a PNP bipolar junction transistor for signal amplification and switching applications, housed in an SOT223 package. It has a collector-emitter voltage rating of -140V, a continuous collector current of -4A, and a peak pulse current of -10A. The device exhibits a low saturation voltage of less than -120mV at -1A collector current and an equivalent on-resistance of 92mΩ. It is qualified to AEC-Q101 standards, RoHS compliant, and features a 'Green' molding compound that is halogen- and antimony-free. The thermal resistance from junction to ambient is 78.1°C/W when mounted on a 25mm x 25mm 1oz copper PCB. The package is rated for operating temperatures from -55°C to +150°C and has a moisture sensitivity level of 1 per J-STD-020. The part is supplied on a 13-inch reel with 4,000 units per reel.
Trans GP BJT PNP 140V 4A 3000mW 4-Pin(3+Tab) SOT-223 T/R Product overview: ZXTP2014GTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A, 3000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, 3000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2014GTC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-ZXTP2014GTC |
| Product Name | 140V 4A 3000mW Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 4000 milliamps |