TRANS PNP 60V 3.5A E-LINE
Bipolar (BJT) Transistor PNP 60V 3.5A 120MHz 1W Through Hole E-Line (TO-92 compatible)
Manufacturer: Diodes Incorporated
Win Source Part Number: 803727-ZXTP2012ASTZ
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 120MHz
Supplier Device Package: E-Line (TO-92 compatible)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: E-Line-3, Formed Leads
Current - Collector (Ic) (Maximum): 3.5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 20nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 210mV at 400mA, 4A
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 1A, 1V
TRANS PNP 60V 3.5A E-LINE Product overview: ZXTP2012ASTZ from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2012ASTZ can be used for catalog matching and distributor lookup.
TRANS PNP 60V 3.5A E-LINE
TRANS, PNP, 60V, 3.5A, 150DEG C, 1W ROHS COMPLIANT: YES
Bipolar Transistors - BJT PNP 60V 3.5A 3-PIN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTP2012ASTZCT-ND | 803727-ZXTP2012ASTZ | 276-ZXTP2012ASTZ | ZXTP2012ASTZ | 29AK9274 | ZXTP2012ASTZ |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTP2012ASTZ | 60V 3.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 60V, 3.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | E-Line-3, Formed Leads | TO-92; SOT3 | Cut Tape (CT) | TO-3 | ||
| Packing Method | Tape Reel; Tape & Box (TB) | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Power Gain | 100 dB |