TRANS PNP 40V 5.5A SOT89-3 Product overview: ZXTP2009ZQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP2009ZQTA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377195-ZXTP2009ZQTA
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Base Product Number: ZXTP2009
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 5.5 A
Voltage - Collector Emitter Breakdown (Max): 40 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 185mV @ 550mA, 5.5A
Current - Collector Cutoff (Max): 20nA
Frequency - Transition: 152MHz
Power - Max: 900 mW
TRANS PNP 40V 5.5A SOT-89-3
Bipolar (BJT) Transistor PNP 40V 5.5A 152MHz 900mW Surface Mount SOT-89-3
TRANS PNP 40V 5.5A SOT-89-3
TRANS PNP 40V 5.5A SOT89-3
Bipolar Transistors - BJT Pwr Low Sat Transistor SOT89 T&R 1K
TRANS PNP 40V 5.5A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP2009ZQTA | 1377195-ZXTP2009ZQTA | 31-ZXTP2009ZQTADKR-ND | ZXTP2009ZQTA | ZXTP2009ZQTA | ZXTP2009ZQTA |
| Product Name | 40V 5.5A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89 | SOT89; TO-243AA | AEC-Q101 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |