DIODES Incorporated Single Bipolar Transistors ZXTP19100CGTA

Description
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXTP19100CGCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP19100CGCT-ND
Single Bipolar Transistors ZXTP19100CGCT-ND
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP19100CGTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP19100CGTR-ND
Single Bipolar Transistors ZXTP19100CGTR-ND
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - ZXTP19100CGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTP19100CGDKR-ND
Single Bipolar Transistors ZXTP19100CGDKR-ND
Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 100V 2A 142MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTP19100CGTA - 052001-ZXTP19100CGTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTP19100CGTA
052001-ZXTP19100CGTA
TRANSISTORS - Transistors (BJT) - Single - ZXTP19100CGTA 052001-ZXTP19100CGTA
Manufacturer: Diodes Incorporated Win Source Part Number: 052001-ZXTP19100CGTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 142MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 295mV @ 200mA, 2A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 052001-ZXTP19100CGTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 142MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 295mV @ 200mA, 2A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 2A Bipolar Transistor
276-ZXTP19100CGTA
100V 2A Bipolar Transistor 276-ZXTP19100CGTA
TRANS PNP 100V 2A SOT223-3 Product overview: ZXTP19100CGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19100CGTA can be used for catalog matching and distributor lookup.

TRANS PNP 100V 2A SOT223-3 Product overview: ZXTP19100CGTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19100CGTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTP19100CGTA
Bipolar Transistors - BJT ZXTP19100CGTA
Bipolar Transistors - BJT PNP 100V 2A

Bipolar Transistors - BJT PNP 100V 2A

Buy Now Datasheet
Single Bipolar Transistors - ZXTP19100CGTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXTP19100CGTA
Single Bipolar Transistors ZXTP19100CGTA
TRANS PNP 100V 2A SOT223-3

TRANS PNP 100V 2A SOT223-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTP19100CGTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTP19100CGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTP19100CGTA
TRANS PNP 100V 2A SOT223-3

TRANS PNP 100V 2A SOT223-3

Supplier's Site
Trans, Pnp, 100V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 29AK9269 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 100V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc.
29AK9269
Trans, Pnp, 100V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc. 29AK9269
TRANS, PNP, 100V, 2A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 100V, 2A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number ZXTP19100CGCT-ND 052001-ZXTP19100CGTA 276-ZXTP19100CGTA ZXTP19100CGTA ZXTP19100CGTA ZXTP19100CGTA 29AK9269
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTP19100CGTA 100V 2A Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, 100V, 2A, 150Deg C, 3W Rohs Compliant Diodes Inc.
Polarity PNP PNP; PNP PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697405P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type SC-74
Packing Method Tape Reel; Tape & Reel
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers