TRANS PNP 20V 5.5A SOT23F Product overview: ZXTP19020DFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP19020DFFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 037015-ZXTP19020DFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 176MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 5.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 175mV @ 550mA, 5.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 20V 5.5A 176MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 20V 5.5A 176MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP 20V 5.5A 176MHz 1.5W Surface Mount SOT-23F
Bipolar Transistors - BJT PNP 20V HIGH GAIN
TRANS PNP 20V 5.5A SOT23F
TRANS, PNP, 20V, 5.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
TRANS PNP 20V 5.5A SOT23F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTP19020DFFTA | 037015-ZXTP19020DFFTA | ZXTP19020DFFDKR-ND | ZXTP19020DFFTA | ZXTP19020DFFTA | 29AK9264 | ZXTP19020DFFTA |
| Product Name | 20V 5.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP19020DFFTA | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Trans, Pnp, 20V, 5.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | SOT23; SOT-23-3 Flat Leads | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5500 milliamps | 5500 milliamps | 5500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |