Bipolar (BJT) Transistor PNP - Darlington 120V 1A 150MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP - Darlington 120V 1A 150MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor PNP - Darlington 120V 1A 150MHz 1.5W Surface Mount SOT-23F
TRANS PNP DARL 120V 1A SOT23F Product overview: ZXTP05120HFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTP05120HFFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044190-ZXTP05120HFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP - Darlington
Family Name: ZXTP05120HFF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 2V @ 2mA, 2A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 3000 @ 1A, 5V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): ZXTP05120HFF;
Introduction Date: April 30, 2007
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TRANS PNP DARL 120V 1A SOT23F
TRANS PNP DARL 120V 1A SOT23F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTP05120HFFCT-ND | 276-ZXTP05120HFFTA | 044190-ZXTP05120HFFTA | ZXTP05120HFFTA | ZXTP05120HFFTA |
| Product Name | Single Bipolar Transistors | 120V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTP05120HFFTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP - Darlington | PNP - Darlington; PNP | |
| Package Type | SOT23; SOT-23-3 Flat Leads | Tape & Reel (TR) | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| VCEO | 120 volts | 120 volts | 120 volts | ||
| VCBO | 140 volts |