The ZXTN25100BFH is a high-performance NPN transistor designed for applications requiring high voltage and current handling. It features a collector-emitter voltage rating of 100V and a continuous collector current capability of 3A, making it suitable for various automotive and industrial applications, including lamp relay and solenoid drivers, as well as motor drive and control. The device has a low saturation voltage of less than 80mV at 1A, which contributes to its efficiency in switching applications. With a power dissipation rating of 1.25W and a thermal resistance from junction to ambient of 75°C/W, it is capable of operating in environments with temperatures ranging from -55°C to +150°C. The transistor is housed in a compact SOT23 package, which is moisture-sensitive level 1 and made from a "Green" molding compound, ensuring compliance with RoHS standards. Additionally, it is qualified to AEC-Q101 standards, indicating its reliability for automotive applications. Engineers considering this component will find it beneficial for high current gain applications, with specified hFE values up to 3A, and its complementary PNP type is the ZXTP25100BFH.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120448-ZXTN25100BFH
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Family Name: ZXTN25100BFH
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 250mV @ 300mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 10mA, 2V
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): 2SCR544R; 2SCR544RTL; ZXTN25100BFH ;
Introduction Date: May 02, 2006
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
TRANS NPN 100V 3A SOT23-3 Product overview: ZXTN25100BFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN25100BFHTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 100V 3A 160MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 100V 3A 160MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 100V 3A 160MHz 1.25W Surface Mount SOT-23-3
TRANS NPN 100V 3A SOT23-3
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 100V 3A SOT23-3
TRANS, NPN, 100V, 3A, 150DEG C, 1.25W ROHS COMPLIANT: YES
100V 1.25W 100@10mA,2V 3A NPN SOT-23 Bipolar Transistors - BJT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1120448-ZXTN25100BFHTA | 276-ZXTN25100BFHTA | ZXTN25100BFHTR-ND | ZXTN25100BFHTA | ZXTN25100BFHTA | ZXTN25100BFHTA | 24AJ3224 | ZXTN25100BFHTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN25100BFHTA | 100V 3A SOT23 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 100V, 3A, 150Deg C, 1.25W Rohs Compliant Diodes Inc. | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |