TRANS NPN 60V 5A SOT-89-3
TRANS NPN 60V 5A SOT-89-3
Bipolar (BJT) Transistor NPN 60V 5A 185MHz 1.1W Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 904406-ZXTN25060BZQT
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 5 A 185MHz 1.1 W Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTN25060
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
TRANS NPN 60V 5A SOT89-3
Bipolar Transistors - BJT 60V NPN Med PWR 5A BJT 70mV 1A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTN25060BZQTADKR-ND | 904406-ZXTN25060BZQTA | ZXTN25060BZQTA | ZXTN25060BZQTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN25060BZQTA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive |