TRANSISTOR, NPN, 50V, 4A, 1.25W, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:4A; Power Dissipation:1.25W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 13M5710 |
| Product Name | Transistor, Npn, 50V, 4A, 1.25W, Sot-23; Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor, Npn, 50V, 4A, 1.25W, Sot-23; Transistor Polarity Diodes Inc. |