ZXTN25020DFH is an NPN silicon transistor in a SOT23 package designed for medium power switching applications such as DC-DC converters, gate driving, and motor control. It has a collector-emitter voltage rating of 20 V and a continuous collector current of 4.5 A, with a power dissipation of 1.25 W at 25°C when mounted on a 50 mm × 50 mm FR4 PCB with 2 oz copper. The typical collector-emitter saturation voltage is 43 mV at 1 A collector current and 100 mA base current. It features a forward blocking voltage of 100 V and a reverse blocking voltage of 5 V. The transition frequency is 215 MHz, and the operating temperature range is -55°C to 150°C. The device meets RoHS requirements.
TRANSISTOR, NPN, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:4.5A; Power Dissipation:1.25W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:215MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 13M5709 |
| Product Name | Transistor, Npn, Sot-23; Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor, Npn, Sot-23; Transistor Polarity Diodes Inc. |