Bipolar (BJT) Transistor NPN 15V 6A 235MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 15V 6A 235MHz 1.25W Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 15V 6A 235MHz 1.25W Surface Mount SOT-23-3
TRANS NPN 15V 6A SOT23-3 Product overview: ZXTN23015CFHTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN23015CFHTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004913-ZXTN23015CFHT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 235MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 180mV @ 120mA, 6A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS NPN 15V 6A SOT23-3
Bipolar Transistors - BJT NPN Medium Power
TRANS NPN 15V 6A SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTN23015CFHDKR-ND | 276-ZXTN23015CFHTA | 004913-ZXTN23015CFHTA | ZXTN23015CFHTA | ZXTN23015CFHTA | ZXTN23015CFHTA |
| Product Name | Single Bipolar Transistors | 15V 6A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN23015CFHTA | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||
| VCEO | 15 volts | 15 volts | 15 volts |