Manufacturer: Diodes Incorporated
Win Source Part Number: 004912-ZXTN2040FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 350mW Surface Mount SOT-23-3
TRANS NPN 40V 1A SOT23-3 Product overview: ZXTN2040FTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2040FTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN 40V 1A 3-PIN
TRANS NPN 40V 1A SOT23-3
TRANS NPN 40V 1A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004912-ZXTN2040FTA | ZXTN2040FTR-ND | 276-ZXTN2040FTA | ZXTN2040FTA | ZXTN2040FTA | ZXTN2040FTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN2040FTA | Single Bipolar Transistors | 40V 1A SOT23 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |