Manufacturer: Diodes Incorporated
Win Source Part Number: 004907-ZXTN2010ZTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Family Name: ZXTN2010Z
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 230mV @ 300mA, 6A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 2.1W
Alternative Parts (Cross-Reference): ZXTN2010Z; ZXTN2010Z-13R;
Introduction Date: June 03, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
TRANS NPN 60V 5A SOT89-3 Product overview: ZXTN2010ZTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN2010ZTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 2.1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 60V 5A 130MHz 2.1W Surface Mount SOT-89-3
60V 2.1W 100@2A,1V 5A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
TRANSISTOR, NPN, 80V, 5A, 1.5W, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:5A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 60V 5A SOT89-3
Bipolar Transistors - BJT 60V NPN Med Power
TRANS NPN 60V 5A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004907-ZXTN2010ZTA | 276-ZXTN2010ZTA | ZXTN2010ZCT-ND | ZXTN2010ZTA | 12T2282 | ZXTN2010ZTA | ZXTN2010ZTA | ZXTN2010ZTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN2010ZTA | 60V 5A SOT89 Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Npn, 80V, 5A, 1.5W, Sot-89; Transistor Polarity Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89 | TO-3; SOT89 | SOT89; TO-243AA | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | 60 volts |