Bipolar (BJT) Transistor
TRANS NPN 60V 4.5A E-LINE
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120443-ZXTN2010ASTZ
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 210mV @ 200mA, 5A
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 4.5A TO92-3
TRANS NPN 60V 4.5A TO92-3
Bipolar Transistors - BJT 60V NPN Low Sat
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTN2010ASTZTR-ND | 1120443-ZXTN2010ASTZ | ZXTN2010ASTZ | 233-ZXTN2010ASTZ | ZXTN2010ASTZ |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN2010ASTZ | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 60V 4.5A TO92-3 | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN; NPN |