Manufacturer: Diodes Incorporated
Win Source Part Number: 1120442-ZXTN19020DFF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 6.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 190mV @ 180mA, 6.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 6.5A SOT23F Product overview: ZXTN19020DFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN19020DFFTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 6.5A 160MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 20V 6.5A 160MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 20V 6.5A 160MHz 1.5W Surface Mount SOT-23F
TRANS NPN 20V 6.5A SOT23F
TRANS NPN 20V 6.5A SOT23F
Bipolar Transistors - BJT NPN 20V HIGH GAIN
TRANS, NPN, 20V, 6.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1120442-ZXTN19020DFFTA | 276-ZXTN19020DFFTA | ZXTN19020DFFTR-ND | ZXTN19020DFFTA | ZXTN19020DFFTA | ZXTN19020DFFTA | 29AK9227 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXTN19020DFFTA | 20V 6.5A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 20V, 6.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; SOT23; SOT-23F | Tape & Reel (TR) | SOT23; SOT-23-3 Flat Leads | SOT23; SOT-23-3 Flat Leads | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 6500 milliamps | 6500 milliamps | 6500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |