Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 4.5A 120MHz 1.7W Surface Mount 8-MLP (3x2)
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 4.5A 120MHz 1.7W Surface Mount 8-MLP (3x2)
TRANS 2NPN 15V 4.5A 8MLP Product overview: ZXTDAM832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTDAM832TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120438-ZXTDAM832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 280mV @ 50mA, 4.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 3A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS 2NPN 15V 4.5A 8MLP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 981-ZXTDAM832TA-CHP | 277-ZXTDAM832TA | 1120438-ZXTDAM832TA | ZXTDAM832TA |
| Product Name | Bipolar Transistor Arrays | 15V 4.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZXTDAM832TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; 2 NPN (Dual) | ||
| Package Type | 8-VDFN Exposed Pad | Tape & Reel (TR) | SOT3; 8-MLP (3x2) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Tape & Reel (TR) |