Bipolar (BJT) Transistor Array NPN, PNP 15V, 12V 1.5A, 1.25A 180MHz, 220MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 15V, 12V 1.5A, 1.25A 180MHz, 220MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 15V, 12V 1.5A, 1.25A 180MHz, 220MHz 1.1W Surface Mount SOT-26
TRANS NPN/PNP 15V/12V SOT23-6 Product overview: ZXTD6717E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 12V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 12V, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD6717E6TA can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 15V/12V SOT23-6
Bipolar Transistors - BJT Comp Dual
Bipolar Transistors - BJT Comp Dual
TRANS NPN/PNP 15V/12V SOT23-6
BIPOLAR ARRAY, NPN, PNP, 15V/1.5A/SOT26 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTD6717E6TATR-ND | 277-ZXTD6717E6TA | ZXTD6717E6TA | 233-ZXTD6717E6TA | ZXTD6717E6TA | ZXTD6717E6TA | 29AK9220 |
| Product Name | Bipolar Transistor Arrays | 15V 12V SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT Comp Dual | Bipolar Transistors - BJT | Bipolar Transistor Arrays | Bipolar Array, Npn, Pnp, 15V/1.5A/sot26 Rohs Compliant Diodes Inc. |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | TO-3 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 1500 to 1250 milliamps | 1500 to 1250 milliamps | 1250 milliamps | 1500 to 1250 milliamps | |||
| VCEO | 15 to 12 volts | 15 volts | 12 volts | 15 to 12 volts |