DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTD6717E6TA ZXTD6717E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004884-ZXTD6717E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 220MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1.5A, 1.25A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 245mV @ 20mA, 1.5A / 240mV @ 100mA, 1.25A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V / 200 @ 500mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004884-ZXTD6717E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 220MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1.5A, 1.25A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 245mV @ 20mA, 1.5A / 240mV @ 100mA, 1.25A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V / 200 @ 500mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD6717E6TA - 004884-ZXTD6717E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD6717E6TA
004884-ZXTD6717E6TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD6717E6TA 004884-ZXTD6717E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004884-ZXTD6717E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz, 220MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1.5A, 1.25A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 245mV @ 20mA, 1.5A / 240mV @ 100mA, 1.25A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 250 @ 500mA, 2V / 200 @ 500mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004884-ZXTD6717E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz, 220MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 1.5A, 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V
Max Vce (sat): 245mV @ 20mA, 1.5A / 240mV @ 100mA, 1.25A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 250 @ 500mA, 2V / 200 @ 500mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004884-ZXTD6717E6TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTD6717E6TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100329QC - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details
2-bit dual-supply buffer/level translator with Schmitt-trigger inputs; 3-state - NXU0202DCH - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details