Nexperia B.V. Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia 74HC4049D,653

Description
INVERTER, SINGLE, SOIC-16, REEL; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
INVERTER, SINGLE, SOIC-16, REEL; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia - 93X4896 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia
93X4896
Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia 93X4896
INVERTER, SINGLE, SOIC-16, REEL; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

INVERTER, SINGLE, SOIC-16, REEL; No. of Inputs:6; Output Current:25mA; Propagation Delay:-; No. of Pins:16Pins; Logic Case Style:SOIC; Supply Voltage Min:2V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 93X4896
Product Name Inverter, Single, Soic-16, Reel; No. Of Inputs Nexperia
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 1727-74AUP1T98GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74GTLPH306 8-Bit LVTTL-to-GTLP Bus Transceiver - 74GTLPH306DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers