DIODES Incorporated Bipolar Transistor Arrays ZXTD619MCTA

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 4A 100MHz 1.7W Surface Mount W-DFN3020-8
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 4A 100MHz 1.7W Surface Mount W-DFN3020-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-ZXTD619MCTATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD619MCTATR-ND
Bipolar Transistor Arrays 31-ZXTD619MCTATR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 4A 100MHz 1.7W Surface Mount W-DFN3020-8

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 4A 100MHz 1.7W Surface Mount W-DFN3020-8

Buy Now Datasheet
Bipolar Transistor Arrays - 31-ZXTD619MCTADKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD619MCTADKR-ND
Bipolar Transistor Arrays 31-ZXTD619MCTADKR-ND
TRANS 2NPN 50V 4A W-DFN3020-8

TRANS 2NPN 50V 4A W-DFN3020-8

Buy Now Datasheet
Bipolar Transistor Arrays - 31-ZXTD619MCTACT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD619MCTACT-ND
Bipolar Transistor Arrays 31-ZXTD619MCTACT-ND
TRANS 2NPN 50V 4A W-DFN3020-8

TRANS 2NPN 50V 4A W-DFN3020-8

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD619MCTA - 1120436-ZXTD619MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD619MCTA
1120436-ZXTD619MCTA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD619MCTA 1120436-ZXTD619MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120436-ZXTD619MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 320mV @ 200mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120436-ZXTD619MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 320mV @ 200mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 4A Bipolar Transistor
277-ZXTD619MCTA
50V 4A Bipolar Transistor 277-ZXTD619MCTA
TRANS 2NPN 50V 4A 8DFN Product overview: ZXTD619MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD619MCTA can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 4A 8DFN Product overview: ZXTD619MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD619MCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTD619MCTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTD619MCTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTD619MCTA
TRANS 2NPN 50V 4A 8DFN

TRANS 2NPN 50V 4A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTD619MCTA
Bipolar Transistors - BJT ZXTD619MCTA
Bipolar Transistors - BJT Dual 50V NPN Low Sat 4A Ic 68mOhm 6A HFE

Bipolar Transistors - BJT Dual 50V NPN Low Sat 4A Ic 68mOhm 6A HFE

Buy Now Datasheet
Bipolar Array, Dual Npn, 50V, 4A Rohs Compliant Diodes Inc. - 29AK9219 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 50V, 4A Rohs Compliant Diodes Inc.
29AK9219
Bipolar Array, Dual Npn, 50V, 4A Rohs Compliant Diodes Inc. 29AK9219
BIPOLAR ARRAY, DUAL NPN, 50V, 4A ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 50V, 4A ROHS COMPLIANT: YES

Supplier's Site
Trans GP BJT NPN 50V 4A 8-Pin DFN EP T/R - 233-ZXTD619MCTA - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 50V 4A 8-Pin DFN EP T/R
233-ZXTD619MCTA
Trans GP BJT NPN 50V 4A 8-Pin DFN EP T/R 233-ZXTD619MCTA
Trans GP BJT NPN 50V 4A 8-Pin DFN EP T/R

Trans GP BJT NPN 50V 4A 8-Pin DFN EP T/R

Supplier's Site
Bipolar Transistor Arrays - ZXTD619MCTA - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
ZXTD619MCTA
Bipolar Transistor Arrays ZXTD619MCTA
TRANS 2NPN 50V 4A 8DFN

TRANS 2NPN 50V 4A 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-ZXTD619MCTATR-ND 1120436-ZXTD619MCTA 277-ZXTD619MCTA ZXTD619MCTA ZXTD619MCTA 29AK9219 233-ZXTD619MCTA ZXTD619MCTA
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ZXTD619MCTA 50V 4A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Array, Dual Npn, 50V, 4A Rohs Compliant Diodes Inc. Trans GP BJT NPN 50V 4A 8-Pin DFN EP T/R Bipolar Transistor Arrays
Polarity NPN NPN; 2 NPN (Dual) NPN NPN NPN; NPN 2 NPN (Dual); NPN
Package Type 8-WDFN Exposed Pad SOT3; 8-DFN (3x2) Tape & Reel (TR) W-DFN3020-8 TO-3 8-WDFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data