DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2M832TA ZXTD2M832TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004881-ZXTD2M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 350mA, 3.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004881-ZXTD2M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 350mA, 3.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2M832TA - 004881-ZXTD2M832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2M832TA
004881-ZXTD2M832TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2M832TA 004881-ZXTD2M832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004881-ZXTD2M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 3.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 350mA, 3.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004881-ZXTD2M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 3.5A Bipolar Transistor
277-ZXTD2M832TA
20V 3.5A Bipolar Transistor 277-ZXTD2M832TA
TRANS 2PNP 20V 3.5A 8MLP Product overview: ZXTD2M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD2M832TA can be used for catalog matching and distributor lookup.

TRANS 2PNP 20V 3.5A 8MLP Product overview: ZXTD2M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD2M832TA can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTD2M832TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTD2M832TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTD2M832TA
TRANS 2PNP 20V 3.5A 8MLP

TRANS 2PNP 20V 3.5A 8MLP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 004881-ZXTD2M832TA 277-ZXTD2M832TA ZXTD2M832TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2M832TA 20V 3.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; 8-MLP (3x2) Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 3500 milliamps 3500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 274885P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
0.25W Bipolar Transistor - 293-BCR116SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
5 suppliers