DIODES Incorporated 12V 4A Bipolar Transistor ZXTD1M832TA

Description
TRANS 2PNP 12V 4A 8MLP Product overview: ZXTD1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP 12V 4A 8MLP Product overview: ZXTD1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD1M832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4A Bipolar Transistor
277-ZXTD1M832TA
12V 4A Bipolar Transistor 277-ZXTD1M832TA
TRANS 2PNP 12V 4A 8MLP Product overview: ZXTD1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD1M832TA can be used for catalog matching and distributor lookup.

TRANS 2PNP 12V 4A 8MLP Product overview: ZXTD1M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD1M832TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD1M832TA - 004880-ZXTD1M832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD1M832TA
004880-ZXTD1M832TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD1M832TA 004880-ZXTD1M832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004880-ZXTD1M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 180 @ 2.5A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 004880-ZXTD1M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 300mV @ 150mA, 4A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 180 @ 2.5A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistor Arrays - ZXTD1M832TATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZXTD1M832TATR-ND
Bipolar Transistor Arrays ZXTD1M832TATR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 4A 110MHz 1.7W Surface Mount 8-MLP (3x2)

Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 4A 110MHz 1.7W Surface Mount 8-MLP (3x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTD1M832TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTD1M832TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTD1M832TA
TRANS 2PNP 12V 4A 8MLP

TRANS 2PNP 12V 4A 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 277-ZXTD1M832TA 004880-ZXTD1M832TA ZXTD1M832TATR-ND ZXTD1M832TA
Product Name 12V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ZXTD1M832TA Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; 8-MLP (3x2) 8-VDFN Exposed Pad 8-MLP (3x2)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data