DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6717MCTA ZXTC6717MCTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120431-ZXTC6717MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz, 110MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4.5A, 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 310mV @ 50mA, 4.5A / 310mV @ 150mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120431-ZXTC6717MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz, 110MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4.5A, 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 310mV @ 50mA, 4.5A / 310mV @ 150mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6717MCTA - 1120431-ZXTC6717MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6717MCTA
1120431-ZXTC6717MCTA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6717MCTA 1120431-ZXTC6717MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120431-ZXTC6717MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz, 110MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4.5A, 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 310mV @ 50mA, 4.5A / 310mV @ 150mA, 4A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120431-ZXTC6717MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz, 110MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4.5A, 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V
Max Vce (sat): 310mV @ 50mA, 4.5A / 310mV @ 150mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1120431-ZXTC6717MCTA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6717MCTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371026-74LVC1T45GM-Q100X - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers