Manufacturer: Diodes Incorporated
Win Source Part Number: 004867-ZXT13P40DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 115MHz
Transistor Polarity: PNP
Family Name: ZXT13P40DE6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 240mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Alternative Parts (Cross-Reference): CMXT7090L Lead Free; CMXT7090L; ZXT13P40DE6; ZXT13P40DE6TC;
Introduction Date: January 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 004867-ZXT13P40DE6TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXT13P40DE6TA |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |