DIODES Incorporated 20V 2.5A Bipolar Transistor ZXT10P20DE6TC

Description
TRANS PNP 20V 2.5A SOT26 Product overview: ZXT10P20DE6TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 2.5A SOT26 Product overview: ZXT10P20DE6TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A Bipolar Transistor
276-ZXT10P20DE6TC
20V 2.5A Bipolar Transistor 276-ZXT10P20DE6TC
TRANS PNP 20V 2.5A SOT26 Product overview: ZXT10P20DE6TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TC can be used for catalog matching and distributor lookup.

TRANS PNP 20V 2.5A SOT26 Product overview: ZXT10P20DE6TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TC - 1120424-ZXT10P20DE6TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TC
1120424-ZXT10P20DE6TC
TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TC 1120424-ZXT10P20DE6TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120424-ZXT10P20DE6T C Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 350mV @ 150mA, 2.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120424-ZXT10P20DE6TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 350mV @ 150mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT10P20DE6TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT10P20DE6TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT10P20DE6TC
TRANS PNP 20V 2.5A SOT26

TRANS PNP 20V 2.5A SOT26

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-ZXT10P20DE6TC 1120424-ZXT10P20DE6TC ZXT10P20DE6TC
Product Name 20V 2.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TC Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT26; SOT-26
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

60V 0.5A SOT23 Bipolar Transistor - 276-BCV46E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 60 volts
View Details
7 suppliers
Bipolar Transistors - 2548673P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8/SWP
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers