DIODES Incorporated 20V 2.5A SOT23 Bipolar Transistor ZXT10P20DE6TA

Description
TRANS PNP 20V 2.5A SOT23-6 Product overview: ZXT10P20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 20V 2.5A SOT23-6 Product overview: ZXT10P20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A SOT23 Bipolar Transistor
276-ZXT10P20DE6TA
20V 2.5A SOT23 Bipolar Transistor 276-ZXT10P20DE6TA
TRANS PNP 20V 2.5A SOT23-6 Product overview: ZXT10P20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TA can be used for catalog matching and distributor lookup.

TRANS PNP 20V 2.5A SOT23-6 Product overview: ZXT10P20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10P20DE6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-ZXT10P20DE6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT10P20DE6TATR-ND
Single Bipolar Transistors 31-ZXT10P20DE6TATR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TA - 004856-ZXT10P20DE6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TA
004856-ZXT10P20DE6TA
TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TA 004856-ZXT10P20DE6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004856-ZXT10P20DE6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 350mV @ 150mA, 2.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004856-ZXT10P20DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 350mV @ 150mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT10P20DE6TA
Bipolar Transistors - BJT ZXT10P20DE6TA
Bipolar Transistors - BJT 20V PNP SuperSOT4

Bipolar Transistors - BJT 20V PNP SuperSOT4

Buy Now Datasheet
Single Bipolar Transistors - ZXT10P20DE6TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXT10P20DE6TA
Single Bipolar Transistors ZXT10P20DE6TA
TRANS PNP 20V 2.5A SOT23-6

TRANS PNP 20V 2.5A SOT23-6

Supplier's Site Datasheet
TRANS PNP 20V 2.5A SOT23-6 - 233-ZXT10P20DE6TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 2.5A SOT23-6
233-ZXT10P20DE6TA
TRANS PNP 20V 2.5A SOT23-6 233-ZXT10P20DE6TA
TRANS PNP 20V 2.5A SOT23-6

TRANS PNP 20V 2.5A SOT23-6

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT10P20DE6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT10P20DE6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT10P20DE6TA
TRANS PNP 20V 2.5A SOT23-6

TRANS PNP 20V 2.5A SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-ZXT10P20DE6TA 31-ZXT10P20DE6TATR-ND 004856-ZXT10P20DE6TA ZXT10P20DE6TA ZXT10P20DE6TA 233-ZXT10P20DE6TA ZXT10P20DE6TA
Product Name 20V 2.5A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXT10P20DE6TA Bipolar Transistors - BJT Single Bipolar Transistors TRANS PNP 20V 2.5A SOT23-6 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) SOT23; SOT26; SOT-23-6 SOT3; SOT23; SOT-23-6 SOT23; SOT26; SOT-23-6 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 2500 milliamps 2500 milliamps 2500 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data