Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1.1W Surface Mount SOT-23-6
Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1.1W Surface Mount SOT-23-6
Bipolar (BJT) Transistor NPN 20V 3.5A 140MHz 1.1W Surface Mount SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 004854-ZXT10N20DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 250mV @ 100mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS NPN 20V 3.5A SOT23-6 Product overview: ZXT10N20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT10N20DE6TA can be used for catalog matching and distributor lookup.
TRANS NPN 20V 3.5A SOT23-6
Bipolar Transistors - BJT 20V NPN SuperSOT4
TRANS NPN 20V 3.5A SOT23-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXT10N20DE6TATR-ND | 004854-ZXT10N20DE6TA | 276-ZXT10N20DE6TA | ZXT10N20DE6TA | ZXT10N20DE6TA | ZXT10N20DE6TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXT10N20DE6TA | 20V 3.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT23; SOT-23-6 | SOT3; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3500 milliamps | 3500 milliamps | 3500 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |