Manufacturer: Diodes Incorporated
Win Source Part Number: 004850-ZXSC400E6TA
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Family Name: ZXSC400
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 8V
Operating Input Voltage(Min): 1.8V
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): TCA62753FUG; MIC2289-24YD6; TCA62753FUG(O,EL);
Introduction Date: January 08, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 50mA SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 50mA SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 50mA SOT-23-6
IC LED DRIVER RGLTR 50MA SOT23-6 Product overview: ZXSC400E6TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXSC400E6TA can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 50MA SOT23-6
LED, DC/DC DRIVER, BOOST, SOT-23 ROHS COMPLIANT: YES
LED Lighting Drivers Reg Bst LED Drvr
IC LED DRIVER RGLTR 50MA SOT23-6
200kHz 1 boost converter DC-DCVoltage Stabilizer 50mA 1.8V~8V SOT-23-6 LED Drivers ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 004850-ZXSC400E6TA | 31-ZXSC400E6TADKR-ND | 137-ZXSC400E6TA | ZXSC400E6TA | 51AK9548 | ZXSC400E6TA | ZXSC400E6TA | ZXSC400E6TA |
| Product Name | PMIC - PMIC - LED Drivers - ZXSC400E6TA | LED Drivers | 50MA SOT23 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Boost, Sot-23 Rohs Compliant Diodes Inc. | LED Lighting Drivers | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 1.8 volts | 1.8 to 8 volts | 1.8 to 8 volts | 1.8 to 8 volts | 1.8 to 8 volts | |||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | 50 milliamps |