IC LED DRIVER CTRLR TSOT23-5 Product overview: ZXSC310E5TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXSC310E5TA can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming TSOT-23-5
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming TSOT-23-5
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming TSOT-23-5
IC LED DRIVER CONTROLLER SOT23-5
IC LED DRIVER CONTROLLER SOT23-5
IC LED DRIVER CTRLR TSOT23-5
200kHz boost converter 1 DC-DCController 800mV~8V TSOT-23-5 LED Drivers ROHS
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ZXSC310E5TA | 31-ZXSC310E5TATR-ND | 233-ZXSC310E5TA | ZXSC310E5TA | ZXSC310E5TA | ZXSC310E5TA | 76AH6162 |
| Product Name | LED Driver IC | LED Drivers | IC LED DRIVER CONTROLLER SOT23-5 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Input Voltage | 0.8000 to 8 volts | 0.8000 to 8 volts | 0.8000 to 8 volts | 0.8000 to 8 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | SC-74A, SOT-753 | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |