LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming SOT-23-5
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming SOT-23-5
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Dimming SOT-23-5
IC LED DRIVER CTRLR SOT23-5 Product overview: ZXSC300E5TA from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ZXSC300E5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 044183-ZXSC300E5TA
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Supply Voltage: 8V
Operating Input Voltage(Min): 0.8V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC LED DRIVER CTRLR SOT23-5
IC LED DRIVER CONTROLLER SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ZXSC300E5CT-ND | 137-ZXSC300E5TA | 044183-ZXSC300E5TA | ZXSC300E5TA | ZXSC300E5TA |
| Product Name | LED Drivers | SOT23 LED Driver IC | PMIC - PMIC - LED Drivers - ZXSC300E5TA | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |