DIODES Incorporated Voltage Reference ZXRE4041FRSTOA

Description
Shunt Voltage Reference IC Fixed 1.225V V ±3% 12 mA E-Line (TO-92 compatible)
Description
Shunt Voltage Reference IC Fixed 1.225V V ±3% 12 mA E-Line (TO-92 compatible)
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXRE4041FRSTOA is a precision micropower voltage reference IC that provides a fixed output of 1.225 volts. It is housed in a compact SOT23 surface mount package, making it suitable for applications where space is a constraint. The device features a tolerance of 0.5% for precision applications and operates effectively over a current range of 30OºA to 12mA, with a typical temperature coefficient of 20ppm/°C. This voltage reference is designed to be unconditionally stable, even with capacitive loads, ensuring reliable performance. It serves as a pin-compatible alternative to the LM4041 voltage reference, making it a versatile choice for various applications, including battery-powered equipment, precision power supplies, portable instrumentation, and data acquisition systems. The ZXRE4041FRSTOA is also compliant with environmental standards, utilizing a green molding compound free from bromine and antimony.

Datasheet Summary
Powered by GS/AI

The ZXRE4041FRSTOA is a precision micropower voltage reference IC that provides a fixed output of 1.225 volts. It is housed in a compact SOT23 surface mount package, making it suitable for applications where space is a constraint. The device features a tolerance of 0.5% for precision applications and operates effectively over a current range of 30OºA to 12mA, with a typical temperature coefficient of 20ppm/°C. This voltage reference is designed to be unconditionally stable, even with capacitive loads, ensuring reliable performance. It serves as a pin-compatible alternative to the LM4041 voltage reference, making it a versatile choice for various applications, including battery-powered equipment, precision power supplies, portable instrumentation, and data acquisition systems. The ZXRE4041FRSTOA is also compliant with environmental standards, utilizing a green molding compound free from bromine and antimony.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRE4041FRSTOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
ZXRE4041FRSTOA
Voltage Reference ZXRE4041FRSTOA
Shunt Voltage Reference IC Fixed 1.225V V ±3% 12 mA E-Line (TO-92 compatible)

Shunt Voltage Reference IC Fixed 1.225V V ±3% 12 mA E-Line (TO-92 compatible)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number ZXRE4041FRSTOA
Product Name Voltage Reference
Type E-Line-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details