Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3
IC VREF SHUNT 2% SOT23
IC VREF SHUNT 2% SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZXRE4041ER-ND | ZXRE4041ER | ZXRE4041ER |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | |
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| TC | 100 ppm/C |