IC VREF SHUNT 0.5% TO92 Product overview: ZXRE330AV-A from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE330AV-A can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 3.3V V ±0.5% 5mA TO-92
Manufacturer: Diodes Incorporated
Win Source Part Number: 801526-ZXRE330AV-A
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 150ppm/°C
Current - Output: 5mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 3.3V
Noise - 10Hz to 10kHz: 55μVrms
Current - Cathode: 2μA
Supplier Device Package: TO-92
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: ZXRE330
IC VREF SHUNT 0.5% TO92
IC VREF SHUNT 0.5% TO92
Voltage References VREG Shunt Reg Precision 3.3V 5mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-ZXRE330AV-A | 31-ZXRE330AV-ATB-ND | 801526-ZXRE330AV-A | ZXRE330AV-A | ZXRE330AV-A | ZXRE330AV-A |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - ZXRE330AV-A | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Fixed; Programmable | Fixed | ||||
| Package Type | Other; Cut Tape (CT) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C |