DIODES Incorporated Voltage Reference ZXRE252ASA-7

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - ZXRE252ASA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE252ASA-7DICT-ND
Voltage Reference ZXRE252ASA-7DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE252ASA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE252ASA-7DITR-ND
Voltage Reference ZXRE252ASA-7DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ZXRE252ASA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ZXRE252ASA-7DIDKR-ND
Voltage Reference ZXRE252ASA-7DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ZXRE252ASA-7
SOT23 Precision Voltage Reference IC 693-ZXRE252ASA-7
IC VREF SHUNT ADJ 1% SOT23 Product overview: ZXRE252ASA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE252ASA-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23 Product overview: ZXRE252ASA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE252ASA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ZXRE252ASA-7 - 004844-ZXRE252ASA-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ZXRE252ASA-7
004844-ZXRE252ASA-7
PMIC - PMIC - Voltage Reference - ZXRE252ASA-7 004844-ZXRE252ASA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 004844-ZXRE252ASA-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 65μA Family Name: ZXRE252 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TS431BCX-Z RFG ; TS431BCX RFG; TS431BCX; TL432BIDBZ; Introduction Date: May 12, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 004844-ZXRE252ASA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 65μA
Family Name: ZXRE252
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS431BCX-Z RFG ; TS431BCX RFG; TS431BCX; TL432BIDBZ;
Introduction Date: May 12, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Volt Ref, Shunt, 2.495V, -40 To 125Deg C Rohs Compliant Diodes Inc. - 76AH6159 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.495V, -40 To 125Deg C Rohs Compliant Diodes Inc.
76AH6159
Volt Ref, Shunt, 2.495V, -40 To 125Deg C Rohs Compliant Diodes Inc. 76AH6159
VOLT REF, SHUNT, 2.495V, -40 TO 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.495V, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Voltage Reference - ZXRE252ASA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ZXRE252ASA-7
PMIC - Voltage Reference ZXRE252ASA-7
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ZXRE252ASA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ZXRE252ASA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ZXRE252ASA-7
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ZXRE252ASA-7
Voltage References ZXRE252ASA-7
Voltage References Shunt Regulator

Voltage References Shunt Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ZXRE252ASA-7DICT-ND 693-ZXRE252ASA-7 004844-ZXRE252ASA-7 76AH6159 ZXRE252ASA-7 ZXRE252ASA-7 ZXRE252ASA-7
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ZXRE252ASA-7 Volt Ref, Shunt, 2.495V, -40 To 125Deg C Rohs Compliant Diodes Inc. PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR290GR-REEL7 - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details