Manufacturer: Diodes Incorporated
Win Source Part Number: 004843-ZXRE250BSA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): NCP432BCSNT1G; TL431BSA-7; ATL431BQDBZR;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: ZXRE250BSA-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE250BSA-7 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23
IC VREF SHUNT ADJ 0.5% SOT23
VOLT REF, SHUNT, 2.495V, -40 TO 125DEG C ROHS COMPLIANT: YES
Voltage References Shunt Regulator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 004843-ZXRE250BSA-7 | 693-ZXRE250BSA-7 | ZXRE250BSA-7DICT-ND | ZXRE250BSA-7 | ZXRE250BSA-7 | 76AH6158 | ZXRE250BSA-7 |
| Product Name | PMIC - PMIC - Voltage Reference - ZXRE250BSA-7 | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Shunt, 2.495V, -40 To 125Deg C Rohs Compliant Diodes Inc. | Voltage References |
| Package Type | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Active | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |