Manufacturer: Diodes Incorporated
Win Source Part Number: 1120420-ZXRE160H5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-353
Nominal Output Voltage (Min/Fixed): 0.2V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ 1% SOT353 Product overview: ZXRE160H5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE160H5TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 0.6V 18VV ±1% 15mA SC-70-5
Shunt Voltage Reference IC Adjustable 0.6V 18VV ±1% 15mA SC-70-5
Shunt Voltage Reference IC Adjustable 0.6V 18VV ±1% 15mA SC-70-5
Voltage References 1.0V ENH ADJ Prec Shunt REG 5-Term
IC VREF SHUNT ADJ 1% SOT353
VOLT REF, SHUNT, 0.6V, -40 TO 125DEG C ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 1% SOT353
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1120420-ZXRE160H5TA | 693-ZXRE160H5TA | ZXRE160H5TADIDKR-ND | ZXRE160H5TA | ZXRE160H5TA | 76AH6157 | ZXRE160H5TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZXRE160H5TA | Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Volt Ref, Shunt, 0.6V, -40 To 125Deg C Rohs Compliant Diodes Inc. | PMIC - Voltage Reference |
| Package Type | Other; SOT-353 | Other; Tape & Reel (TR) | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Life Cycle Stage | Active | Active | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |