Shunt Voltage Reference IC Adjustable 0.6V 18VV ±1% 15mA TSOT-25
IC VREF SHUNT ADJ 1% TSOT25
IC VREF SHUNT ADJ 1% TSOT25
IC VREF SHUNT ADJ 1% TSOT25 Product overview: ZXRE160ET5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE160ET5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004839-ZXRE160ET5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-25
Nominal Output Voltage (Min/Fixed): 0.2V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% TSOT25
Voltage References 1.0V ENH ADJ Prec Shunt REG 5-Term
IC VREF SHUNT ADJ 1% TSOT25
VOLTAGE REFERENCE, 0.2-18V, SOT-25 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-ZXRE160ET5TATR-ND | 693-ZXRE160ET5TA | 004839-ZXRE160ET5TA | ZXRE160ET5TA | ZXRE160ET5TA | ZXRE160ET5TA | 29AK9208 |
| Product Name | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ZXRE160ET5TA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | Voltage Reference, 0.2-18V, Sot-25 Rohs Compliant Diodes Inc. |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | Other; TSOT-25 | Other; SOT-23-5 Thin, TSOT-23-5 | |||
| IQ | 3 mA | 3 mA | |||||
| Accuracy | 1 % | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |