Shunt Voltage Reference IC Fixed 1.22V V ±3% 20mA TO-92
IC VREF SHUNT 3% TO92
IC VREF SHUNT 3% TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZXRE125FR-ND | ZXRE125FR | ZXRE125FR |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| TC | 75 ppm/C |