Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA TO-92
IC VREF SHUNT 1% TO92
IC VREF SHUNT 1% TO92
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ZXRE125DR-ND | ZXRE125DR | ZXRE125DR |
| Product Name | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| TC | 75 ppm/C | ||
| Accuracy | 1 % |