Shunt Voltage Reference IC Fixed 1.22V V ±2% 20mA SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 004832-ZXRE1004EFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 75ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 8μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.22V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC VREF SHUNT 2% SOT23 Product overview: ZXRE1004EFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE1004EFTA can be used for catalog matching and distributor lookup.
IC VREF SHUNT 2% SOT23
Voltage References 2% 1.22V
IC VREF SHUNT 2% SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 31-ZXRE1004EFTATR-ND | 004832-ZXRE1004EFTA | 693-ZXRE1004EFTA | ZXRE1004EFTA | ZXRE1004EFTA | ZXRE1004EFTA |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - ZXRE1004EFTA | SOT23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | ||
| TC | 75 ppm/C | 75 ppm/C | 75 ppm/C | |||
| Accuracy | 2 % |