The ZXRE1004 is a 1.22V bandgap voltage reference designed for ultra-low current applications, typically operating at 4OºA. It comes in a compact SOT23 surface mount package, making it suitable for space-constrained designs, particularly in portable and battery-powered devices. The device maintains excellent performance across an operating current range of 8OºA to 20mA, with a low temperature coefficient of 20ppm/°C, ensuring stability over varying temperatures. It is unconditionally stable with capacitive loads, which enhances its reliability in various applications. The ZXRE1004 is available with a tolerance of 1%, and tighter tolerances can be requested. It is fully RoHS compliant and suitable for automotive applications, provided specific change control requirements are met. However, it is noted that this part is not recommended for new designs, with a suggestion to consider the ZXRE125 instead.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283508-ZXRE1004DR
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 75ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 8μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: ZXRE1004
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.22V
Shunt Voltage Reference IC Fixed 1.22V V ±1% 20mA TO-92
IC VREF SHUNT 1% TO92 Product overview: ZXRE1004DR from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE1004DR can be used for catalog matching and distributor lookup.
IC VREF SHUNT 1% TO92
IC VREF SHUNT 1% TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1283508-ZXRE1004DR | ZXRE1004DR-ND | 693-ZXRE1004DR | ZXRE1004DR | ZXRE1004DR |
| Product Name | PMIC - PMIC - Voltage Reference - ZXRE1004DR | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| TC | 75 ppm/C | 75 ppm/C | 75 ppm/C | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |