Manufacturer: Diodes Incorporated
Win Source Part Number: 004830-ZXRE060ET5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TSOT-23-5
Nominal Output Voltage (Min/Fixed): 0.2V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC VREF SHUNT ADJ 1% TSOT23-5 Product overview: ZXRE060ET5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ZXRE060ET5TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 0.2V 18VV ±1% 15mA TSOT-23-5
Voltage References 0.6V 0.2-18V 20V
IC VREF SHUNT ADJ 1% TSOT23-5
IC VREF SHUNT ADJ 1% TSOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 004830-ZXRE060ET5TA | 693-ZXRE060ET5TA | ZXRE060ET5DITR-ND | ZXRE060ET5TA | ZXRE060ET5TA | ZXRE060ET5TA |
| Product Name | PMIC - PMIC - Voltage Reference - ZXRE060ET5TA | Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |