The ZXMS6006DGQTA is a self-protected low-side IntelliFET MOSFET designed for applications requiring robust performance in harsh environments. It features a continuous drain-source voltage rating of 60V and an on-state resistance of 100mΩ, allowing for efficient power distribution. The device supports a nominal load current of 2.8A when operated at 5V, making it suitable for various applications including lamp, motor, relay, and solenoid driving. This MOSFET integrates multiple protection features such as over-temperature, over-current, and over-voltage protection, along with ESD protection, ensuring reliability in demanding conditions. It operates with logic level inputs from 3.3V to 5V, making it compatible with a wide range of microcontrollers. The package is a compact SOT223 type, which aids in space-constrained designs. The ZXMS6006DGQTA is also compliant with RoHS standards and is qualified to AEC-Q101 for high reliability applications.
LOW SIDE INTELLIFET SOT223 T&R 1
Power Switch/Driver 1:1 N-Channel 2.8A SOT-223
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | ZXMS6006DGQTA | ZXMS6006DGQTA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side | |
| Number of Outputs | 1; 1 |