DIODES Incorporated PMIC - Power Distribution Switches, Load Drivers ZXMS6005DGTA

Description
IC PWR DRIVER N-CHAN 1:1 SOT223
Description
IC PWR DRIVER N-CHAN 1:1 SOT223
Datasheet
Datasheet Summary
Powered by GS/AI

The ZXMS6005DGTA is a self-protected N-channel IntelliFET MOSFET designed for power distribution applications. It features a continuous drain-source voltage rating of 60V and an on-state resistance of 200m,Ѷ, making it suitable for high-efficiency switching. The device supports a nominal load current of 2.0A at a supply voltage of 5V and includes multiple protection features such as short circuit protection with auto restart, over-voltage protection, thermal shutdown, and over-current protection. This MOSFET operates with logic level inputs of 3.3V and 5V, making it compatible with various microcontrollers. It is housed in a compact SOT223 package and is compliant with RoHS standards, ensuring it is environmentally friendly. The ZXMS6005DGTA is ideal for applications such as lamp drivers, motor drivers, relay drivers, and solenoid drivers, particularly in harsh environments where standard MOSFETs may not perform adequately.

Datasheet Summary
Powered by GS/AI

The ZXMS6005DGTA is a self-protected N-channel IntelliFET MOSFET designed for power distribution applications. It features a continuous drain-source voltage rating of 60V and an on-state resistance of 200m,Ѷ, making it suitable for high-efficiency switching. The device supports a nominal load current of 2.0A at a supply voltage of 5V and includes multiple protection features such as short circuit protection with auto restart, over-voltage protection, thermal shutdown, and over-current protection. This MOSFET operates with logic level inputs of 3.3V and 5V, making it compatible with various microcontrollers. It is housed in a compact SOT223 package and is compliant with RoHS standards, ensuring it is environmentally friendly. The ZXMS6005DGTA is ideal for applications such as lamp drivers, motor drivers, relay drivers, and solenoid drivers, particularly in harsh environments where standard MOSFETs may not perform adequately.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - ZXMS6005DGTA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6005DGTA
PMIC - Power Distribution Switches, Load Drivers ZXMS6005DGTA
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Power Distribution Units (PDU)
Product Number ZXMS6005DGTA
Product Name PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details