DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DN8Q-13 ZXMS6004DN8Q-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940067-ZXMS6004DN8Q- 13 Series: Automotive, AEC-Q101, INTELLIFET® Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 940067-ZXMS6004DN8Q- 13 Series: Automotive, AEC-Q101, INTELLIFET® Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DN8Q-13
ZXMS6004DN8Q-13
PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DN8Q-13 ZXMS6004DN8Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 940067-ZXMS6004DN8Q- 13 Series: Automotive, AEC-Q101, INTELLIFET® Operating Temperature Range: -40°C ~ 125°C (TA) Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 3.3V, 5V Family Name: ZXMS6004 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 940067-ZXMS6004DN8Q-13
Series: Automotive, AEC-Q101, INTELLIFET®
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 3.3V, 5V
Family Name: ZXMS6004
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DN8Q-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ZXMS6004DN8Q-13
PMIC - Power Distribution Switches, Load Drivers ZXMS6004DN8Q-13
IC PWR DRIVER N-CHAN 1:1 8SOIC

IC PWR DRIVER N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ZXMS6004DN8Q-13 ZXMS6004DN8Q-13
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ZXMS6004DN8Q-13 PMIC - Power Distribution Switches, Load Drivers
Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Module Components - 282159-1 - TE Connectivity
Specs
Voltage 24
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details